Vishay Precision Group Surface Mount Resistors CRCW120630R0FKEA

Description
Vishay CRCW120630R0FKEA
Request a Quote Datasheet
Description
Vishay CRCW120630R0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6792033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792033
Surface Mount Resistors 6792033
Vishay CRCW120630R0FKEA

Vishay CRCW120630R0FKEA

Supplier's Site
Surface Mount Resistors - 6792033P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792033P
Surface Mount Resistors 6792033P
Vishay CRCW120630R0FKEA

Vishay CRCW120630R0FKEA

Supplier's Site
Surface Mount Resistors - 1694876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694876
Surface Mount Resistors 1694876
Vishay CRCW120630R0FKEA

Vishay CRCW120630R0FKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance:+/- 1%; Power Rating:0... - CRCW120630R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
CRCW120630R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW120630R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-30.0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0FCT-ND
Chip Resistor - Surface Mount 541-30.0FCT-ND
30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0FTR-ND
Chip Resistor - Surface Mount 541-30.0FTR-ND
30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0FDKR-ND
Chip Resistor - Surface Mount 541-30.0FDKR-ND
30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 30 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 42K4981 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 30 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
42K4981
Thick Film Resistor, 30 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 42K4981
THICK FILM RESISTOR, 30 OHM, 250mW, 1%, FULL REEL; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 30 OHM, 250mW, 1%, FULL REEL; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 30R, 1%, 0.25W, 1206; Resistance Vishay - 53K2278 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R, 1%, 0.25W, 1206; Resistance Vishay
53K2278
Res, Thick Film, 30R, 1%, 0.25W, 1206; Resistance Vishay 53K2278
RES, THICK FILM, 30R, 1%, 0.25W, 1206; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 30R, 1%, 0.25W, 1206; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6792033 6792033P CRCW120630R0FKEA 541-30.0FCT-ND 42K4981 53K2278
Product Name Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance:+/- 1%; Power Rating:0... Chip Resistor - Surface Mount Thick Film Resistor, 30 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay Res, Thick Film, 30R, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD684GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details