Vishay Precision Group SMD RESISTOR 30.9K OHM 1 PER 1/8W THICK CRCW120630K9FKTA

Description
SMD RESISTOR 30.9Kohm 1 PER 1/8W THICK
Request a Quote Datasheet
Description
SMD RESISTOR 30.9Kohm 1 PER 1/8W THICK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD RESISTOR 30.9K OHM 1 PER 1/8W THICK - CRCW120630K9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD RESISTOR 30.9K OHM 1 PER 1/8W THICK
CRCW120630K9FKTA
SMD RESISTOR 30.9K OHM 1 PER 1/8W THICK CRCW120630K9FKTA
SMD RESISTOR 30.9Kohm 1 PER 1/8W THICK

SMD RESISTOR 30.9Kohm 1 PER 1/8W THICK

Supplier's Site
Chip Resistor - Surface Mount - CRCW120630K9FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120630K9FKTA-ND
Chip Resistor - Surface Mount CRCW120630K9FKTA-ND
30.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 30K9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K9, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5843
Res, Thick Film, 30K9, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5843
RES, THICK FILM, 30K9, 1%, 0.25W, 1206, REEL; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 30K9, 1%, 0.25W, 1206, REEL; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120630K9FKTA CRCW120630K9FKTA-ND 07J5843
Product Name SMD RESISTOR 30.9K OHM 1 PER 1/8W THICK Chip Resistor - Surface Mount Res, Thick Film, 30K9, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 30900 ohms 30900 ohms
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details