Vishay Precision Group Thick Film Resistors - SMD 1/4watt 30.9Kohms 1% CRCW120630K9FKEA

Description
Thick Film Resistors - SMD 1/4watt 30.9Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 30.9Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 30.9Kohms 1% - CRCW120630K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 30.9Kohms 1%
CRCW120630K9FKEA
Thick Film Resistors - SMD 1/4watt 30.9Kohms 1% CRCW120630K9FKEA
Thick Film Resistors - SMD 1/4watt 30.9Kohms 1%

Thick Film Resistors - SMD 1/4watt 30.9Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-30.9KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9KFTR-ND
Chip Resistor - Surface Mount 541-30.9KFTR-ND
30.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.9KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9KFCT-ND
Chip Resistor - Surface Mount 541-30.9KFCT-ND
30.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.9KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9KFDKR-ND
Chip Resistor - Surface Mount 541-30.9KFDKR-ND
30.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120630K9FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120630K9FKEA
Resistors - Chip Resistor - Surface Mount CRCW120630K9FKEA
RES SMD 30.9K OHM 1% 1/4W 1206

RES SMD 30.9K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 30K9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4980 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K9, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4980
Res, Thick Film, 30K9, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4980
RES, THICK FILM, 30K9, 1%, 0.25W, 1206, REEL; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30K9, 1%, 0.25W, 1206, REEL; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30K9, 1%, 0.25W, 1206; Resistance Vishay - 53K2277 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K9, 1%, 0.25W, 1206; Resistance Vishay
53K2277
Res, Thick Film, 30K9, 1%, 0.25W, 1206; Resistance Vishay 53K2277
RES, THICK FILM, 30K9, 1%, 0.25W, 1206; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30K9, 1%, 0.25W, 1206; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120630K9FKEA 541-30.9KFTR-ND CRCW120630K9FKEA 42K4980
Product Name Thick Film Resistors - SMD 1/4watt 30.9Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 30K9, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 30900 ohms 30900 ohms 30900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details