The Vishay Thick Film Resistor, part number 53K2276, features a resistance value of 30.1 kΩ with a tolerance of ±1%. It has a power rating of 0.25 W and is packaged in a 1206 case size (3216 metric). This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed for stability, with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The resistor is compatible with both lead-free and lead-containing soldering processes due to its pure tin solder contacts on a nickel barrier layer. The product is RoHS compliant, making it suitable for environmentally conscious designs.
Thick Film Chip ResistorSeries:CRCW;
30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 30K1, 1%, 0.25W, 1206; Resistance:30.1kohm;
RES, THICK FILM, 30K1, 1%, 0.25W, 1206, REEL; Resistance:30.1kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW120630K1FKEA | 541-30.1KFCT-ND | 42K4979 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:30.1kohm; Resistance Tolerance: 1%; Power Rating:0... | Chip Resistor - Surface Mount | Res, Thick Film, 30K1, 1%, 0.25W, 1206; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] |