Vishay Precision Group Res, 30K, 5%, 0.25W, 1206, Thick Film; Resistance Vishay CRCW120630K0JNEB.

Description
RES, 30K, 5%, 0.25W, 1206, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, 30K, 5%, 0.25W, 1206, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 30K, 5%, 0.25W, 1206, Thick Film; Resistance Vishay - 60AC8439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 5%, 0.25W, 1206, Thick Film; Resistance Vishay
60AC8439
Res, 30K, 5%, 0.25W, 1206, Thick Film; Resistance Vishay 60AC8439
RES, 30K, 5%, 0.25W, 1206, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 30K, 5%, 0.25W, 1206, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60AC8439
Product Name Res, 30K, 5%, 0.25W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details