Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW120630K0FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327314-CRCW120630K0 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 30 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 30K 1% ET1 E3,541-30.0KFCT,541- 30.0KFTR,541-30.0KFD KR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327314-CRCW120630K0 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 30 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 30K 1% ET1 E3,541-30.0KFCT,541- 30.0KFTR,541-30.0KFD KR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327314-CRCW120630K0FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327314-CRCW120630K0FKEA
Resistors - Chip Resistor - Surface Mount 1327314-CRCW120630K0FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327314-CRCW120630K0 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 30 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 30K 1% ET1 E3,541-30.0KFCT,541- 30.0KFTR,541-30.0KFD KR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327314-CRCW120630K0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 30 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D25/CRCW1206 100 30K 1% ET1 E3,541-30.0KFCT,541-30.0KFTR,541-30.0KFDKR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0KFTR-ND
Chip Resistor - Surface Mount 541-30.0KFTR-ND
30 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0KFDKR-ND
Chip Resistor - Surface Mount 541-30.0KFDKR-ND
30 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0KFCT-ND
Chip Resistor - Surface Mount 541-30.0KFCT-ND
30 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:30kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25... - CRCW120630K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:30kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25...
CRCW120630K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:30kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25... CRCW120630K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:30kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25...

Thick Film ResistorSeries:CRCW; Resistance:30kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25...

Supplier's Site
Surface Mount Resistors - 6792039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792039
Surface Mount Resistors 6792039
Vishay CRCW120630K0FKEA

Vishay CRCW120630K0FKEA

Supplier's Site
Surface Mount Resistors - 6792039P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792039P
Surface Mount Resistors 6792039P
Vishay CRCW120630K0FKEA

Vishay CRCW120630K0FKEA

Supplier's Site
Surface Mount Resistors - 1694878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694878
Surface Mount Resistors 1694878
Vishay CRCW120630K0FKEA

Vishay CRCW120630K0FKEA

Supplier's Site
Automotive SMD 4W 200V Resistor - 52-CRCW120630K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W 200V Resistor
52-CRCW120630K0FKEA
Automotive SMD 4W 200V Resistor 52-CRCW120630K0FKEA
30kR 1% 1/4W 1206 SMD Thick Film Resistor, 200V, AEC-Q200 Product overview: CRCW120630K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120630K0FKEA can be used for catalog matching and distributor lookup.

30kR 1% 1/4W 1206 SMD Thick Film Resistor, 200V, AEC-Q200 Product overview: CRCW120630K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120630K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 30K, 1%, 0.25W, 1206; Resistance Vishay - 42K4978 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 1%, 0.25W, 1206; Resistance Vishay
42K4978
Res, Thick Film, 30K, 1%, 0.25W, 1206; Resistance Vishay 42K4978
RES, THICK FILM, 30K, 1%, 0.25W, 1206; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 30K, 1%, 0.25W, 1206; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Resistor, Full Reel; Resistance Vishay - 53K2275 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, Full Reel; Resistance Vishay
53K2275
Thick Film Chip Resistor, Full Reel; Resistance Vishay 53K2275
Thick Film Chip Resistor, FULL REEL; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Thick Film Chip Resistor, FULL REEL; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1327314-CRCW120630K0FKEA 541-30.0KFTR-ND CRCW120630K0FKEA 6792039 6792039P 52-CRCW120630K0FKEA 42K4978
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:30kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25... Surface Mount Resistors Surface Mount Resistors Automotive SMD 4W 200V Resistor Res, Thick Film, 30K, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip)
Resistance Range 30000 ohms 30000 ohms 30000 ohms 30000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details