Vishay Precision Group Res Thick Film 1206 309 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R CRCW1206309RFKEB

Description
Res Thick Film 1206 309 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 309 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 309 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R - CRCW1206309RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 309 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
CRCW1206309RFKEB
Res Thick Film 1206 309 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R CRCW1206309RFKEB
Res Thick Film 1206 309 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 1206 309 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206309RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206309RFKEB-ND
Chip Resistor - Surface Mount CRCW1206309RFKEB-ND
309 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

309 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206309RFKEB CRCW1206309RFKEB-ND
Product Name Res Thick Film 1206 309 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details