Vishay Precision Group Chip Resistor - Surface Mount CRCW1206309RFKEA

Description
309 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
309 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-309FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-309FDKR-ND
Chip Resistor - Surface Mount 541-309FDKR-ND
309 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

309 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-309FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-309FCT-ND
Chip Resistor - Surface Mount 541-309FCT-ND
309 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

309 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-309FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-309FTR-ND
Chip Resistor - Surface Mount 541-309FTR-ND
309 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

309 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206309RFKEA - CRCW1206309RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206309RFKEA
CRCW1206309RFKEA
CRCW1206309RFKEA CRCW1206309RFKEA
CRCW1206309RFKEA

CRCW1206309RFKEA

Supplier's Site
Res, Thick Film, 309R, 1%, 0.25W, 1206; Resistance Vishay - 53K2287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 309R, 1%, 0.25W, 1206; Resistance Vishay
53K2287
Res, Thick Film, 309R, 1%, 0.25W, 1206; Resistance Vishay 53K2287
RES, THICK FILM, 309R, 1%, 0.25W, 1206; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 309R, 1%, 0.25W, 1206; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 309R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4988 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 309R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4988
Res, Thick Film, 309R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4988
RES, THICK FILM, 309R, 1%, 0.25W, 1206, REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 309R, 1%, 0.25W, 1206, REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-309FDKR-ND CRCW1206309RFKEA 53K2287 42K4988
Product Name Chip Resistor - Surface Mount CRCW1206309RFKEA Res, Thick Film, 309R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 309R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 309 ohms 309 ohms 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details