Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 309Kohms 1% CRCW1206309KFKTA

Description
Thick Film Resistors - SMD 1/4watt 309Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 309Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 309Kohms 1% - CRCW1206309KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 309Kohms 1%
CRCW1206309KFKTA
Thick Film Resistors - SMD 1/4watt 309Kohms 1% CRCW1206309KFKTA
Thick Film Resistors - SMD 1/4watt 309Kohms 1%

Thick Film Resistors - SMD 1/4watt 309Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206309KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206309KFKTA-ND
Chip Resistor - Surface Mount CRCW1206309KFKTA-ND
309 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

309 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206309KFKTA CRCW1206309KFKTA-ND
Product Name Thick Film Resistors - SMD 1/4watt 309Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 309000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details