Vishay Intertechnology, Inc. RES 309K OHM .5W 1% 1206 SMD CRCW1206309KFKEAHP

Description
RES 309Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 309Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309K OHM .5W 1% 1206 SMD - CRCW1206309KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM .5W 1% 1206 SMD
CRCW1206309KFKEAHP
RES 309K OHM .5W 1% 1206 SMD CRCW1206309KFKEAHP
RES 309Kohm .5W 1% 1206 SMD

RES 309Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206309KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206309KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1206309KFKEAHP-ND
309 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

309 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206309KFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206309KFKEAHP
Chip Resistor - Surface Mount CRCW1206309KFKEAHP
RES SMD 309K OHM 1% 3/4W 1206

RES SMD 309K OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1206309KFKEAHP CRCW1206309KFKEAHP-ND CRCW1206309KFKEAHP
Product Name RES 309K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 309000 ohms 309000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers