Vishay Intertechnology, Inc. RES, 300K 5% 1/8W SMT, 1206 CRCW1206304JRT1

Description
RES, 300K 5% 1/8W SMT, 1206
Request a Quote
Description
RES, 300K 5% 1/8W SMT, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 300K 5% 1/8W SMT, 1206 - CRCW1206304JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 300K 5% 1/8W SMT, 1206
CRCW1206304JRT1
RES, 300K 5% 1/8W SMT, 1206 CRCW1206304JRT1
RES, 300K 5% 1/8W SMT, 1206

RES, 300K 5% 1/8W SMT, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206304JRT1
Product Name RES, 300K 5% 1/8W SMT, 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details