Vishay Precision Group Chip Resistor - Surface Mount CRCW1206301RFKTA

Description
301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206301RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206301RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206301RFKTACT-ND
301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206301RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206301RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206301RFKTADKR-ND
301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206301RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206301RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206301RFKTATR-ND
301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25... - CRCW1206301RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25...
CRCW1206301RFKTA
Thick Film ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25... CRCW1206301RFKTA
Thick Film ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25...

Thick Film ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25...

Supplier's Site
Res, Thick Film, 301R, 1%, 0.25W, 1206; Resistance Vishay - 05F1535 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301R, 1%, 0.25W, 1206; Resistance Vishay
05F1535
Res, Thick Film, 301R, 1%, 0.25W, 1206; Resistance Vishay 05F1535
RES, THICK FILM, 301R, 1%, 0.25W, 1206; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 301R, 1%, 0.25W, 1206; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206301RFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206301RFKTA
Chip Resistor - Surface Mount CRCW1206301RFKTA
RES SMD 301 OHM 1% 1/4W 1206

RES SMD 301 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW1206301RFKTACT-ND CRCW1206301RFKTA 05F1535 CRCW1206301RFKTA
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25... Res, Thick Film, 301R, 1%, 0.25W, 1206; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 301 ohms 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details