301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES,1206,1/8W,100PPM
Resistor,Metal Glaze,301Ohms,200WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW1206301RFKEB-ND | CRCW1206301RFKEB | 65J3042 |
| Product Name | Chip Resistor - Surface Mount | RES,1206,1/8W,100PPM, 301,1% | Resistor,metal Glaze,301Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | 1206 | 1206 |
| Resistance Range | 301 ohms |