Vishay Precision Group CRCW1206301RFKEA CRCW1206301RFKEA

Description
CRCW1206301RFKEA
Request a Quote Datasheet
Description
CRCW1206301RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206301RFKEA - CRCW1206301RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206301RFKEA
CRCW1206301RFKEA
CRCW1206301RFKEA CRCW1206301RFKEA
CRCW1206301RFKEA

CRCW1206301RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-301FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301FTR-ND
Chip Resistor - Surface Mount 541-301FTR-ND
301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301FCT-ND
Chip Resistor - Surface Mount 541-301FCT-ND
301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301FDKR-ND
Chip Resistor - Surface Mount 541-301FDKR-ND
301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 301R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2285 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2285
Res, Thick Film, 301R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2285
RES, THICK FILM, 301R, 1%, 0.25W, 1206, REEL; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 301R, 1%, 0.25W, 1206, REEL; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 301R, 1%, 0.25W, 1206; Resistance Vishay - 53K2284 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301R, 1%, 0.25W, 1206; Resistance Vishay
53K2284
Res, Thick Film, 301R, 1%, 0.25W, 1206; Resistance Vishay 53K2284
RES, THICK FILM, 301R, 1%, 0.25W, 1206; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 301R, 1%, 0.25W, 1206; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206301RFKEA 541-301FTR-ND 53K2285 53K2284
Product Name CRCW1206301RFKEA Chip Resistor - Surface Mount Res, Thick Film, 301R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 301R, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details