Vishay Precision Group RES 301K OHM 1/4W 1% 1206 SMD CRCW1206301KFKEA

Description
RES 301Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 301Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/4W 1% 1206 SMD - CRCW1206301KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/4W 1% 1206 SMD
CRCW1206301KFKEA
RES 301K OHM 1/4W 1% 1206 SMD CRCW1206301KFKEA
RES 301Kohm 1/4W 1% 1206 SMD

RES 301Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-301KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301KFTR-ND
Chip Resistor - Surface Mount 541-301KFTR-ND
301 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301KFCT-ND
Chip Resistor - Surface Mount 541-301KFCT-ND
301 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301KFDKR-ND
Chip Resistor - Surface Mount 541-301KFDKR-ND
301 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
OEM Souring - 1469638-CRCW1206301KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1469638-CRCW1206301K FKEA Manufacturer: Vishay

Category: OEM Souring
Win Source Part Number: 1469638-CRCW1206301KFKEA
Manufacturer: Vishay

Buy Now
Res, Thick Film, 301K, 1%, 0.25W, 1206; Resistance Vishay - 53K2283 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301K, 1%, 0.25W, 1206; Resistance Vishay
53K2283
Res, Thick Film, 301K, 1%, 0.25W, 1206; Resistance Vishay 53K2283
RES, THICK FILM, 301K, 1%, 0.25W, 1206; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 301K, 1%, 0.25W, 1206; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 301K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4986 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4986
Res, Thick Film, 301K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4986
RES, THICK FILM, 301K, 1%, 0.25W, 1206, REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 301K, 1%, 0.25W, 1206, REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206301KFKEA 541-301KFTR-ND 1469638-CRCW1206301KFKEA 53K2283 42K4986
Product Name RES 301K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount OEM Souring Res, Thick Film, 301K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 301K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 301000 ohms 301000 ohms 301000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details