Vishay Intertechnology, Inc. RES 300 OHM 5% 1/4W 1206 CRCW1206301JRT1

Description
RES 300ohm 5% 1/4W 1206
Request a Quote
Description
RES 300ohm 5% 1/4W 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 5% 1/4W 1206 - CRCW1206301JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 5% 1/4W 1206
CRCW1206301JRT1
RES 300 OHM 5% 1/4W 1206 CRCW1206301JRT1
RES 300ohm 5% 1/4W 1206

RES 300ohm 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206301JRT1
Product Name RES 300 OHM 5% 1/4W 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details