VISHAY INTERTECHNOLOGY, INC.
CRCW12063013FB27 -- RES CHIP 301K EW 1%
Vishay Intertechnology, Inc.
RES CHIP 301K EW 1%
CRCW12063013FB27
Description
RES CHIP 301K EW 1%
Request a Quote
Email Supplier
Description
RES CHIP 301K EW 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12063013FB27 |
|
Product Name
|
RES CHIP 301K EW 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
4-SIP
Resistance Range
1.00E-3 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Mounting / Packaging
ThroughHole
Resistance Range
2200 ohms
Tolerance
5 +/- %
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details