VISHAY INTERTECHNOLOGY, INC.
CRCW12063012FT -- RES, 30.1K OHM 1% 1/8W
Vishay Intertechnology, Inc.
RES, 30.1K OHM 1% 1/8W
CRCW12063012FT
Description
RES, 30.1Kohm 1% 1/8W
Request a Quote
Email Supplier
Description
RES, 30.1Kohm 1% 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12063012FT |
|
Product Name
|
RES, 30.1K OHM 1% 1/8W |
|
Resistance Range
|
30100 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
2.00E-4 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details