Vishay Intertechnology, Inc. RES, 30.1K OHM 1% 1/8W CRCW12063012FRT1

Description
RES, 30.1Kohm 1% 1/8W
Request a Quote
Description
RES, 30.1Kohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 30.1K OHM 1% 1/8W - CRCW12063012FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 30.1K OHM 1% 1/8W
CRCW12063012FRT1
RES, 30.1K OHM 1% 1/8W CRCW12063012FRT1
RES, 30.1Kohm 1% 1/8W

RES, 30.1Kohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063012FRT1
Product Name RES, 30.1K OHM 1% 1/8W
Resistance Range 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details