Vishay Intertechnology, Inc. RES, 3.01K 1/8W 1% CRCW12063011FRT5

Description
RES, 3.01K 1/8W 1%
Request a Quote
Description
RES, 3.01K 1/8W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 3.01K 1/8W 1% - CRCW12063011FRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 3.01K 1/8W 1%
CRCW12063011FRT5
RES, 3.01K 1/8W 1% CRCW12063011FRT5
RES, 3.01K 1/8W 1%

RES, 3.01K 1/8W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063011FRT5
Product Name RES, 3.01K 1/8W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details