Vishay Intertechnology, Inc. RES, 3.01K OHM 1% 1/8W CRCW12063011FRT1

Description
RES, 3.01Kohm 1% 1/8W
Request a Quote
Description
RES, 3.01Kohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 3.01K OHM 1% 1/8W - CRCW12063011FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 3.01K OHM 1% 1/8W
CRCW12063011FRT1
RES, 3.01K OHM 1% 1/8W CRCW12063011FRT1
RES, 3.01Kohm 1% 1/8W

RES, 3.01Kohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063011FRT1
Product Name RES, 3.01K OHM 1% 1/8W
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers