Vishay Intertechnology, Inc. RES, 3.01K OHM, .25W, 1% CRCW12063011F100

Description
RES, 3.01Kohm, .25W, 1%
Request a Quote
Description
RES, 3.01Kohm, .25W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 3.01K OHM, .25W, 1% - CRCW12063011F100 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 3.01K OHM, .25W, 1%
CRCW12063011F100
RES, 3.01K OHM, .25W, 1% CRCW12063011F100
RES, 3.01Kohm, .25W, 1%

RES, 3.01Kohm, .25W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063011F100
Product Name RES, 3.01K OHM, .25W, 1%
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details