Vishay Intertechnology, Inc. RES, 301 OHM 1% 1/8W CRCW12063010FT

Description
RES, 301ohm 1% 1/8W
Request a Quote
Description
RES, 301ohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 301 OHM 1% 1/8W - CRCW12063010FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 301 OHM 1% 1/8W
CRCW12063010FT
RES, 301 OHM 1% 1/8W CRCW12063010FT
RES, 301ohm 1% 1/8W

RES, 301ohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063010FT
Product Name RES, 301 OHM 1% 1/8W
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers