VISHAY INTERTECHNOLOGY, INC.
CRCW12063010FRT1 -- RES, 301 OHM 1% 1/8W
Vishay Intertechnology, Inc.
RES, 301 OHM 1% 1/8W
CRCW12063010FRT1
Description
RES, 301ohm 1% 1/8W
Request a Quote
Email Supplier
Description
RES, 301ohm 1% 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12063010FRT1 |
|
Product Name
|
RES, 301 OHM 1% 1/8W |
|
Resistance Range
|
301 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details