Vishay Precision Group Thick Film Resistors - SMD 1/4watt 300ohms 5% CRCW1206300RJNEA

Description
Thick Film Resistors - SMD 1/4watt 300ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 300ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 300ohms 5% - CRCW1206300RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 300ohms 5%
CRCW1206300RJNEA
Thick Film Resistors - SMD 1/4watt 300ohms 5% CRCW1206300RJNEA
Thick Film Resistors - SMD 1/4watt 300ohms 5%

Thick Film Resistors - SMD 1/4watt 300ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-300EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300EDKR-ND
Chip Resistor - Surface Mount 541-300EDKR-ND
300 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300ETR-ND
Chip Resistor - Surface Mount 541-300ETR-ND
300 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300ECT-ND
Chip Resistor - Surface Mount 541-300ECT-ND
300 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 300R, 5%, 0.25W, 1206; Resistance Vishay - 59M6983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 5%, 0.25W, 1206; Resistance Vishay
59M6983
Res, Thick Film, 300R, 5%, 0.25W, 1206; Resistance Vishay 59M6983
RES, THICK FILM, 300R, 5%, 0.25W, 1206; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 300R, 5%, 0.25W, 1206; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 300R, 5%, 0.25W, 1206, Reel; Resistance Vishay - 65J3038 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 5%, 0.25W, 1206, Reel; Resistance Vishay
65J3038
Res, Thick Film, 300R, 5%, 0.25W, 1206, Reel; Resistance Vishay 65J3038
RES, THICK FILM, 300R, 5%, 0.25W, 1206, REEL; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 300R, 5%, 0.25W, 1206, REEL; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206300RJNEA 541-300EDKR-ND 59M6983 65J3038
Product Name Thick Film Resistors - SMD 1/4watt 300ohms 5% Chip Resistor - Surface Mount Res, Thick Film, 300R, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 300R, 5%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers