Vishay Precision Group Chip Resistor - Surface Mount CRCW1206300RFKTA

Description
300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206300RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206300RFKTA-ND
Chip Resistor - Surface Mount CRCW1206300RFKTA-ND
300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 300ohms 1% Non Standard - CRCW1206300RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 300ohms 1% Non Standard
CRCW1206300RFKTA
Thick Film Resistors - SMD 1/4watt 300ohms 1% Non Standard CRCW1206300RFKTA
Thick Film Resistors - SMD 1/4watt 300ohms 1% Non Standard

Thick Film Resistors - SMD 1/4watt 300ohms 1% Non Standard

Supplier's Site
Res, Thick Film, 300R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5831 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5831
Res, Thick Film, 300R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5831
RES, THICK FILM, 300R, 1%, 0.25W, 1206, REEL; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 300R, 1%, 0.25W, 1206, REEL; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206300RFKTA-ND CRCW1206300RFKTA 07J5831
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 300ohms 1% Non Standard Res, Thick Film, 300R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers