Vishay Intertechnology, Inc. RES 300K OHM 1/4W 5% 1206 SMD CRCW1206300KJNTA

Description
RES 300Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 300Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1/4W 5% 1206 SMD - CRCW1206300KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/4W 5% 1206 SMD
CRCW1206300KJNTA
RES 300K OHM 1/4W 5% 1206 SMD CRCW1206300KJNTA
RES 300Kohm 1/4W 5% 1206 SMD

RES 300Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206300KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206300KJNTA-ND
Chip Resistor - Surface Mount CRCW1206300KJNTA-ND
300 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

300 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,300Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay - 16M2066 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,300Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
16M2066
Resistor,metal Glaze,300Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay 16M2066
Resistor,Metal Glaze,300KOhms,200WV ,5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: No

Resistor,Metal Glaze,300KOhms,200WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206300KJNTA CRCW1206300KJNTA-ND 16M2066
Product Name RES 300K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,300Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 300000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567731P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details