VISHAY INTERTECHNOLOGY, INC.
CRCW1206300JRT1 -- RES 30 OHM 5% 1/4W 1206
Vishay Intertechnology, Inc.
RES 30 OHM 5% 1/4W 1206
CRCW1206300JRT1
Description
RES 30ohm 5% 1/4W 1206
Request a Quote
Email Supplier
Description
RES 30ohm 5% 1/4W 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206300JRT1 |
|
Product Name
|
RES 30 OHM 5% 1/4W 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details