Vishay Precision Group Chip Resistor - Surface Mount CRCW12062R94FKTA

Description
2.94 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.94 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062R94FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R94FKTA-ND
Chip Resistor - Surface Mount CRCW12062R94FKTA-ND
2.94 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.94 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12062R94FKTA - CRCW12062R94FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12062R94FKTA
CRCW12062R94FKTA
CRCW12062R94FKTA CRCW12062R94FKTA
CRCW12062R94FKTA

CRCW12062R94FKTA

Supplier's Site
Res, Thick Film, 2R94, 1%, 0.25W, 1206; Resistance Vishay - 36C9954 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R94, 1%, 0.25W, 1206; Resistance Vishay
36C9954
Res, Thick Film, 2R94, 1%, 0.25W, 1206; Resistance Vishay 36C9954
RES, THICK FILM, 2R94, 1%, 0.25W, 1206; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

RES, THICK FILM, 2R94, 1%, 0.25W, 1206; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062R94FKTA-ND CRCW12062R94FKTA 36C9954
Product Name Chip Resistor - Surface Mount CRCW12062R94FKTA Res, Thick Film, 2R94, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 2.94 ohms 2.94 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details