Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12062R87FNTA

Description
2.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062R87FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R87FNTA-ND
Chip Resistor - Surface Mount CRCW12062R87FNTA-ND
2.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.87 OHM 1/4W 1% 1206 SMD - CRCW12062R87FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 1/4W 1% 1206 SMD
CRCW12062R87FNTA
RES 2.87 OHM 1/4W 1% 1206 SMD CRCW12062R87FNTA
RES 2.87ohm 1/4W 1% 1206 SMD

RES 2.87ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R87FNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R87FNTA
Chip Resistor - Surface Mount CRCW12062R87FNTA
RES SMD 2.87 OHM 1% 1/4W 1206

RES SMD 2.87 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Crcw1206 2.87 1% 200 Rt1 Rohs Compliant Vishay - 49P2317 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 2.87 1% 200 Rt1 Rohs Compliant Vishay
49P2317
Crcw1206 2.87 1% 200 Rt1 Rohs Compliant Vishay 49P2317
CRCW1206 2.87 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 2.87 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12062R87FNTA-ND CRCW12062R87FNTA CRCW12062R87FNTA 49P2317
Product Name Chip Resistor - Surface Mount RES 2.87 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Crcw1206 2.87 1% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 2.87 ohms 2.87 ohms 2.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details