Vishay Precision Group RES 2.87 OHM 1/4W 1% 1206 SMD CRCW12062R87FNEA

Description
RES 2.87ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.87ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87 OHM 1/4W 1% 1206 SMD - CRCW12062R87FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 1/4W 1% 1206 SMD
CRCW12062R87FNEA
RES 2.87 OHM 1/4W 1% 1206 SMD CRCW12062R87FNEA
RES 2.87ohm 1/4W 1% 1206 SMD

RES 2.87ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.87FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87FTR-ND
Chip Resistor - Surface Mount 541-2.87FTR-ND
2.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 2.87 Ohm, 250Mw, 1%; Resistance Vishay - 53K2127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.87 Ohm, 250Mw, 1%; Resistance Vishay
53K2127
Resistor, Thick Film, 2.87 Ohm, 250Mw, 1%; Resistance Vishay 53K2127
RESISTOR, THICK FILM, 2.87 OHM, 250mW, 1%; Resistance:2.87ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.87 OHM, 250mW, 1%; Resistance:2.87ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062R87FNEA 541-2.87FTR-ND 53K2127
Product Name RES 2.87 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 2.87 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2.87 ohms 2.87 ohms 2.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details