Vishay Precision Group Chip Resistor - Surface Mount CRCW12062R87FKEA

Description
2.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12062R87FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062R87FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12062R87FKEACT-ND
2.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062R87FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062R87FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12062R87FKEADKR-ND
2.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062R87FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062R87FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12062R87FKEATR-ND
2.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 2.87ohms 1% - CRCW12062R87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.87ohms 1%
CRCW12062R87FKEA
Thick Film Resistors - SMD 1/4watt 2.87ohms 1% CRCW12062R87FKEA
Thick Film Resistors - SMD 1/4watt 2.87ohms 1%

Thick Film Resistors - SMD 1/4watt 2.87ohms 1%

Supplier's Site
D25/crcw1206 100 2R87 1% Et1 E3 Rohs Compliant Vishay - 47P3817 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 2R87 1% Et1 E3 Rohs Compliant Vishay
47P3817
D25/crcw1206 100 2R87 1% Et1 E3 Rohs Compliant Vishay 47P3817
D25/CRCW1206 100 2R87 1% ET1 e3 RoHS Compliant: Yes

D25/CRCW1206 100 2R87 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R87FKEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R87FKEA
Chip Resistor - Surface Mount CRCW12062R87FKEA
RES SMD 2.87 OHM 1% 1/4W 1206

RES SMD 2.87 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12062R87FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12062R87FKEA
Resistors - Chip Resistor - Surface Mount CRCW12062R87FKEA
RES SMD 2.87 OHM 1% 1/4W 1206

RES SMD 2.87 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW12062R87FKEACT-ND CRCW12062R87FKEA 47P3817 CRCW12062R87FKEA CRCW12062R87FKEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 2.87ohms 1% D25/crcw1206 100 2R87 1% Et1 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 2.87 ohms 2.87 ohms 2.87 ohms 2.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details