Vishay Intertechnology, Inc. RES 2.80 OHM 1/4W 1% 1206 SMD CRCW12062R80FNTA

Description
RES 2.80ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.80ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.80 OHM 1/4W 1% 1206 SMD - CRCW12062R80FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80 OHM 1/4W 1% 1206 SMD
CRCW12062R80FNTA
RES 2.80 OHM 1/4W 1% 1206 SMD CRCW12062R80FNTA
RES 2.80ohm 1/4W 1% 1206 SMD

RES 2.80ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R80FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R80FNTA-ND
Chip Resistor - Surface Mount CRCW12062R80FNTA-ND
2.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 2.8 1% 200 Rt1 Rohs Compliant Vishay - 49P2315 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 2.8 1% 200 Rt1 Rohs Compliant Vishay
49P2315
Crcw1206 2.8 1% 200 Rt1 Rohs Compliant Vishay 49P2315
CRCW1206 2.8 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 2.8 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062R80FNTA CRCW12062R80FNTA-ND 49P2315
Product Name RES 2.80 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Crcw1206 2.8 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details