Vishay Precision Group Chip Resistor - Surface Mount CRCW12062R74FNEA

Description
2.74 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.74 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.74FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74FTR-ND
Chip Resistor - Surface Mount 541-2.74FTR-ND
2.74 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.74 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12062R74FNEA - CRCW12062R74FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12062R74FNEA
CRCW12062R74FNEA
CRCW12062R74FNEA CRCW12062R74FNEA
CRCW12062R74FNEA

CRCW12062R74FNEA

Supplier's Site
Res, Thick Film, 2R74, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4892 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R74, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4892
Res, Thick Film, 2R74, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4892
RES, THICK FILM, 2R74, 1%, 0.25W, 1206, REEL; Resistance:2.74ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2R74, 1%, 0.25W, 1206, REEL; Resistance:2.74ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2.74FTR-ND CRCW12062R74FNEA 42K4892
Product Name Chip Resistor - Surface Mount CRCW12062R74FNEA Res, Thick Film, 2R74, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 2.74 ohms 2.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details