Vishay Precision Group Chip Resistor - Surface Mount CRCW12062R70JNEAIF

Description
RES SMD 2.7 OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 2.7 OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12062R70JNEAIFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062R70JNEAIFCT-ND
Chip Resistor - Surface Mount 541-CRCW12062R70JNEAIFCT-ND
RES SMD 2.7 OHM 5% 1/4W 1206

RES SMD 2.7 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062R70JNEAIFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062R70JNEAIFTR-ND
Chip Resistor - Surface Mount 541-CRCW12062R70JNEAIFTR-ND
2.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062R70JNEAIFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062R70JNEAIFDKR-ND
Chip Resistor - Surface Mount 541-CRCW12062R70JNEAIFDKR-ND
RES SMD 2.7 OHM 5% 1/4W 1206

RES SMD 2.7 OHM 5% 1/4W 1206

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1114998-CRCW12062R70JNEAIF
Resistors - Chip Resistor - Surface Mount 1114998-CRCW12062R70JNEAIF
Win Source Part Number: 1114998-CRCW12062R70 JNEAIF Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-IF Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2.7 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-CRCW12062R70JNEA IFTR,541-CRCW12062R7 0JNEAIFDKR,541-CRCW1 2062R70JNEAIFCT,CRCW 12062R70JNEAIF-ND Base Product Number: CRCW1206

Win Source Part Number: 1114998-CRCW12062R70JNEAIF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-IF
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.7 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-CRCW12062R70JNEAIFTR,541-CRCW12062R70JNEAIFDKR,541-CRCW12062R70JNEAIFCT,CRCW12062R70JNEAIF-ND
Base Product Number: CRCW1206

Buy Now Datasheet
SMD 0.25W 2.7ohm 200V Resistor - 52-CRCW12062R70JNEAIF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 2.7ohm 200V Resistor
52-CRCW12062R70JNEAIF
SMD 0.25W 2.7ohm 200V Resistor 52-CRCW12062R70JNEAIF
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 2.7ohm, 200V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 1206, CHIP, ROHS COMPLIANT Product overview: CRCW12062R70JNEAIF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 2.7ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 2.7ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062R70JNEAI F can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 2.7ohm, 200V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 1206, CHIP, ROHS COMPLIANT Product overview: CRCW12062R70JNEAIF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 2.7ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 2.7ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062R70JNEAIF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.7 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay - 41R4863 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.7 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay
41R4863
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.7 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay 41R4863
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.7 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.7 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.7 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay - 52X1130 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.7 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay
52X1130
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.7 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay 52X1130
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.7 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.7 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW12062R70JNEAIFCT-ND 1114998-CRCW12062R70JNEAIF 52-CRCW12062R70JNEAIF 41R4863
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.25W 2.7ohm 200V Resistor Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.7 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details