Vishay Intertechnology, Inc. RES 2.70 OHM 1/4W 1% 1206 SMD CRCW12062R70FNTA

Description
RES 2.70ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.70ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70 OHM 1/4W 1% 1206 SMD - CRCW12062R70FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70 OHM 1/4W 1% 1206 SMD
CRCW12062R70FNTA
RES 2.70 OHM 1/4W 1% 1206 SMD CRCW12062R70FNTA
RES 2.70ohm 1/4W 1% 1206 SMD

RES 2.70ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R70FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R70FNTA-ND
Chip Resistor - Surface Mount CRCW12062R70FNTA-ND
2.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,2.7Ohms,200Wv,1+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay - 31K8969 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,2.7Ohms,200Wv,1+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
31K8969
Resistor,metal Glaze,2.7Ohms,200Wv,1+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay 31K8969
Resistor,Metal Glaze,2.7Ohms,200WV, 1+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: No

Resistor,Metal Glaze,2.7Ohms,200WV,1+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062R70FNTA CRCW12062R70FNTA-ND 31K8969
Product Name RES 2.70 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,2.7Ohms,200Wv,1+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details