Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12062R70FNEB

Description
2.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062R70FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R70FNEB-ND
Chip Resistor - Surface Mount CRCW12062R70FNEB-ND
2.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 2.7ohms 1% 200ppm - CRCW12062R70FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.7ohms 1% 200ppm
CRCW12062R70FNEB
Thick Film Resistors - SMD 1/4watt 2.7ohms 1% 200ppm CRCW12062R70FNEB
Thick Film Resistors - SMD 1/4watt 2.7ohms 1% 200ppm

Thick Film Resistors - SMD 1/4watt 2.7ohms 1% 200ppm

Supplier's Site
D25/crcw1206 200 2R7 1% Et5 E3 Rohs Compliant Vishay - 49P2311 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 2R7 1% Et5 E3 Rohs Compliant Vishay
49P2311
D25/crcw1206 200 2R7 1% Et5 E3 Rohs Compliant Vishay 49P2311
D25/CRCW1206 200 2R7 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 2R7 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062R70FNEB-ND CRCW12062R70FNEB 49P2311
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 2.7ohms 1% 200ppm D25/crcw1206 200 2R7 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details