Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 2.7ohms 1% CRCW12062R70FKTA

Description
Thick Film Resistors - SMD 1/4watt 2.7ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2.7ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2.7ohms 1% - CRCW12062R70FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.7ohms 1%
CRCW12062R70FKTA
Thick Film Resistors - SMD 1/4watt 2.7ohms 1% CRCW12062R70FKTA
Thick Film Resistors - SMD 1/4watt 2.7ohms 1%

Thick Film Resistors - SMD 1/4watt 2.7ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R70FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R70FKTA-ND
Chip Resistor - Surface Mount CRCW12062R70FKTA-ND
2.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 2.7 1% 100 Rt1 Rohs Compliant Vishay - 49P2310 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 2.7 1% 100 Rt1 Rohs Compliant Vishay
49P2310
Crcw1206 2.7 1% 100 Rt1 Rohs Compliant Vishay 49P2310
CRCW1206 2.7 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1206 2.7 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062R70FKTA CRCW12062R70FKTA-ND 49P2310
Product Name Thick Film Resistors - SMD 1/4watt 2.7ohms 1% Chip Resistor - Surface Mount Crcw1206 2.7 1% 100 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details