Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12062R70FKEA

Description
2.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.70FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70FFTR-ND
Chip Resistor - Surface Mount 541-2.70FFTR-ND
2.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70FFDKR-ND
Chip Resistor - Surface Mount 541-2.70FFDKR-ND
2.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70FFCT-ND
Chip Resistor - Surface Mount 541-2.70FFCT-ND
2.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 2.7 OHM 4W Resistor - 52-CRCW12062R70FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7 OHM 4W Resistor
52-CRCW12062R70FKEA
SMD 2.7 OHM 4W Resistor 52-CRCW12062R70FKEA
RES SMD 2.7 OHM 1% 1/4W 1206 Product overview: CRCW12062R70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.7 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062R70FKEA can be used for catalog matching and distributor lookup.

RES SMD 2.7 OHM 1% 1/4W 1206 Product overview: CRCW12062R70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.7 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062R70FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.70 OHM 1/4W 1% 1206 SMD - CRCW12062R70FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70 OHM 1/4W 1% 1206 SMD
CRCW12062R70FKEA
RES 2.70 OHM 1/4W 1% 1206 SMD CRCW12062R70FKEA
RES 2.70ohm 1/4W 1% 1206 SMD

RES 2.70ohm 1/4W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1331106-CRCW12062R70FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331106-CRCW12062R70FKEA
Resistors - Chip Resistor - Surface Mount 1331106-CRCW12062R70FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1331106-CRCW12062R70 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2.7 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2.70FFTR,541-2.7 0FFDKR,541-2.70FFCT Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1331106-CRCW12062R70FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.7 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-2.70FFTR,541-2.70FFDKR,541-2.70FFCT
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Aec-Q200, 2R7, 1%, 0.25W, 1206 Rohs Compliant Vishay - 84AH5299 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2R7, 1%, 0.25W, 1206 Rohs Compliant Vishay
84AH5299
Res, Aec-Q200, 2R7, 1%, 0.25W, 1206 Rohs Compliant Vishay 84AH5299
RES, AEC-Q200, 2R7, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 2R7, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-2.70FFTR-ND 52-CRCW12062R70FKEA CRCW12062R70FKEA 1331106-CRCW12062R70FKEA 84AH5299
Product Name Chip Resistor - Surface Mount SMD 2.7 OHM 4W Resistor RES 2.70 OHM 1/4W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, 2R7, 1%, 0.25W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details