Vishay Intertechnology, Inc. RES 2.67 OHM .5W 1% 1206 SMD CRCW12062R67FKEAHP

Description
RES 2.67ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.67ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67 OHM .5W 1% 1206 SMD - CRCW12062R67FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM .5W 1% 1206 SMD
CRCW12062R67FKEAHP
RES 2.67 OHM .5W 1% 1206 SMD CRCW12062R67FKEAHP
RES 2.67ohm .5W 1% 1206 SMD

RES 2.67ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R67FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R67FKEAHP-ND
Chip Resistor - Surface Mount CRCW12062R67FKEAHP-ND
2.67 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.67 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12062R67FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R67FKEAHP
Chip Resistor - Surface Mount CRCW12062R67FKEAHP
RES SMD 2.67 OHM 1% 3/4W 1206

RES SMD 2.67 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12062R67FKEAHP CRCW12062R67FKEAHP-ND CRCW12062R67FKEAHP
Product Name RES 2.67 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2.67 ohms 2.67 ohms 2.67 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details