Vishay Intertechnology, Inc. RES SMT 2.4 OHM 5% 1206 CRCW12062R4JRT1

Description
RES SMT 2.4ohm 5% 1206
Request a Quote
Description
RES SMT 2.4ohm 5% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SMT 2.4 OHM 5% 1206 - CRCW12062R4JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SMT 2.4 OHM 5% 1206
CRCW12062R4JRT1
RES SMT 2.4 OHM 5% 1206 CRCW12062R4JRT1
RES SMT 2.4ohm 5% 1206

RES SMT 2.4ohm 5% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062R4JRT1
Product Name RES SMT 2.4 OHM 5% 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers