Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 2.49ohms 1% CRCW12062R49FKEA

Description
Thick Film Resistors - SMD 1/4watt 2.49ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2.49ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2.49ohms 1% - CRCW12062R49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.49ohms 1%
CRCW12062R49FKEA
Thick Film Resistors - SMD 1/4watt 2.49ohms 1% CRCW12062R49FKEA
Thick Film Resistors - SMD 1/4watt 2.49ohms 1%

Thick Film Resistors - SMD 1/4watt 2.49ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.49FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49FFCT-ND
Chip Resistor - Surface Mount 541-2.49FFCT-ND
2.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49FFTR-ND
Chip Resistor - Surface Mount 541-2.49FFTR-ND
2.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49FFDKR-ND
Chip Resistor - Surface Mount 541-2.49FFDKR-ND
2.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12062R49FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R49FKEA
Chip Resistor - Surface Mount CRCW12062R49FKEA
RES SMD 2.49 OHM 1% 1/4W 1206

RES SMD 2.49 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 2.49Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay - 33AK8648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.49Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay
33AK8648
Res, 2.49Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay 33AK8648
RES, 2.49OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 2.49OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12062R49FKEA 541-2.49FFCT-ND CRCW12062R49FKEA 33AK8648
Product Name Thick Film Resistors - SMD 1/4watt 2.49ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2.49Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details