Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:2.43ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW12062R43FNEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:2.43ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:2.43ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:2.43ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW12062R43FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.43ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW12062R43FNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.43ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW12062R43FNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.43ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:2.43ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-2.43FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43FTR-ND
Chip Resistor - Surface Mount 541-2.43FTR-ND
2.43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2R43, 1%, 0.25W, 1206; Resistance Vishay - 53K2114 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R43, 1%, 0.25W, 1206; Resistance Vishay
53K2114
Res, Thick Film, 2R43, 1%, 0.25W, 1206; Resistance Vishay 53K2114
RES, THICK FILM, 2R43, 1%, 0.25W, 1206; Resistance:2.43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 2R43, 1%, 0.25W, 1206; Resistance:2.43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 2.43 Ohm, 250Mw, 1%; Resistance Vishay - 53K2115 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.43 Ohm, 250Mw, 1%; Resistance Vishay
53K2115
Resistor, Thick Film, 2.43 Ohm, 250Mw, 1%; Resistance Vishay 53K2115
RESISTOR, THICK FILM, 2.43 OHM, 250mW, 1%; Resistance:2.43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.43 OHM, 250mW, 1%; Resistance:2.43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12062R43FNEA 541-2.43FTR-ND 53K2114 53K2115
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:2.43ohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 2R43, 1%, 0.25W, 1206; Resistance Vishay Resistor, Thick Film, 2.43 Ohm, 250Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2.43 ohms 2.43 ohms 2.43 ohms 2.43 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details