Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 2.4ohms 5% CRCW12062R40JNEB

Description
Thick Film Resistors - SMD 1/4watt 2.4ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2.4ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2.4ohms 5% - CRCW12062R40JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.4ohms 5%
CRCW12062R40JNEB
Thick Film Resistors - SMD 1/4watt 2.4ohms 5% CRCW12062R40JNEB
Thick Film Resistors - SMD 1/4watt 2.4ohms 5%

Thick Film Resistors - SMD 1/4watt 2.4ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R40JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R40JNEB-ND
Chip Resistor - Surface Mount CRCW12062R40JNEB-ND
2.4 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12062R40JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R40JNEB
Chip Resistor - Surface Mount CRCW12062R40JNEB
RES SMD 2.4 OHM 5% 1/4W 1206

RES SMD 2.4 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12062R40JNEB CRCW12062R40JNEB-ND CRCW12062R40JNEB
Product Name Thick Film Resistors - SMD 1/4watt 2.4ohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 2.4 ohms 2.4 ohms 2.4 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers