Vishay Intertechnology, Inc. RES 2.4 OHM .5W 5% 1206 SMD CRCW12062R40JNEAHP

Description
RES 2.4ohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 2.4ohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4 OHM .5W 5% 1206 SMD - CRCW12062R40JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4 OHM .5W 5% 1206 SMD
CRCW12062R40JNEAHP
RES 2.4 OHM .5W 5% 1206 SMD CRCW12062R40JNEAHP
RES 2.4ohm .5W 5% 1206 SMD

RES 2.4ohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R40JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R40JNEAHP-ND
Chip Resistor - Surface Mount CRCW12062R40JNEAHP-ND
2.4 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.4 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12062R40JNEAHP CRCW12062R40JNEAHP-ND
Product Name RES 2.4 OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2.4 ohms 2.4 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details