Vishay Precision Group Chip Resistor - Surface Mount CRCW12062R40JNEA

Description
2.4 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.4 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.4ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4ETR-ND
Chip Resistor - Surface Mount 541-2.4ETR-ND
2.4 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.4EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4EDKR-ND
Chip Resistor - Surface Mount 541-2.4EDKR-ND
2.4 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.4ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4ECT-ND
Chip Resistor - Surface Mount 541-2.4ECT-ND
2.4 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.4 OHM 1/4W 5% 1206 SMD - CRCW12062R40JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4 OHM 1/4W 5% 1206 SMD
CRCW12062R40JNEA
RES 2.4 OHM 1/4W 5% 1206 SMD CRCW12062R40JNEA
RES 2.4ohm 1/4W 5% 1206 SMD

RES 2.4ohm 1/4W 5% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12062R40JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12062R40JNEA
Resistors - Chip Resistor - Surface Mount CRCW12062R40JNEA
RES SMD 2.4 OHM 5% 1/4W 1206

RES SMD 2.4 OHM 5% 1/4W 1206

Supplier's Site
D25/crcw1206 200 2R4 5% Et1 E3 Rohs Compliant Vishay - 47P3809 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 2R4 5% Et1 E3 Rohs Compliant Vishay
47P3809
D25/crcw1206 200 2R4 5% Et1 E3 Rohs Compliant Vishay 47P3809
D25/CRCW1206 200 2R4 5% ET1 e3 RoHS Compliant: Yes

D25/CRCW1206 200 2R4 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2.4ETR-ND CRCW12062R40JNEA CRCW12062R40JNEA 47P3809
Product Name Chip Resistor - Surface Mount RES 2.4 OHM 1/4W 5% 1206 SMD Resistors - Chip Resistor - Surface Mount D25/crcw1206 200 2R4 5% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 2.4 ohms 2.4 ohms 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details