Vishay Precision Group RES 2.40 OHM 1/4W 1% 1206 SMD CRCW12062R40FNEA

Description
RES 2.40ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.40ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.40 OHM 1/4W 1% 1206 SMD - CRCW12062R40FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40 OHM 1/4W 1% 1206 SMD
CRCW12062R40FNEA
RES 2.40 OHM 1/4W 1% 1206 SMD CRCW12062R40FNEA
RES 2.40ohm 1/4W 1% 1206 SMD

RES 2.40ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.40FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40FTR-ND
Chip Resistor - Surface Mount 541-2.40FTR-ND
2.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 200 2R4 1% Et1 E3 Rohs Compliant Vishay - 49P2298 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 2R4 1% Et1 E3 Rohs Compliant Vishay
49P2298
D25/crcw1206 200 2R4 1% Et1 E3 Rohs Compliant Vishay 49P2298
D25/CRCW1206 200 2R4 1% ET1 e3 RoHS Compliant: Yes

D25/CRCW1206 200 2R4 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062R40FNEA 541-2.40FTR-ND 49P2298
Product Name RES 2.40 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount D25/crcw1206 200 2R4 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 2.4 ohms 2.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2-1614971-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details