Vishay Intertechnology, Inc. RES 2.40 OHM 1/4W 1% 1206 SMD CRCW12062R40FKEA

Description
RES 2.40ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.40ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.40 OHM 1/4W 1% 1206 SMD - CRCW12062R40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40 OHM 1/4W 1% 1206 SMD
CRCW12062R40FKEA
RES 2.40 OHM 1/4W 1% 1206 SMD CRCW12062R40FKEA
RES 2.40ohm 1/4W 1% 1206 SMD

RES 2.40ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.40FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40FFTR-ND
Chip Resistor - Surface Mount 541-2.40FFTR-ND
2.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40FFCT-ND
Chip Resistor - Surface Mount 541-2.40FFCT-ND
2.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40FFDKR-ND
Chip Resistor - Surface Mount 541-2.40FFDKR-ND
2.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 2.4Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay - 33AK3093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.4Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay
33AK3093
Res, 2.4Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay 33AK3093
RES, 2.4OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 2.4OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12062R40FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12062R40FKEA
Resistors - Chip Resistor - Surface Mount CRCW12062R40FKEA
RES SMD 2.4 OHM 1% 1/4W 1206

RES SMD 2.4 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R40FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R40FKEA
Chip Resistor - Surface Mount CRCW12062R40FKEA
RES SMD 2.4 OHM 1% 1/4W 1206

RES SMD 2.4 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW12062R40FKEA 541-2.40FFTR-ND 33AK3093 CRCW12062R40FKEA CRCW12062R40FKEA
Product Name RES 2.40 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, 2.4Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 1206; 1206 (3216 Metric)
Resistance Range 2.4 ohms 2.4 ohms 2.4 ohms 2.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567729 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details