Vishay Precision Group Chip Resistor - Surface Mount CRCW12062R37FNEA

Description
2.37 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.37 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.37FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37FTR-ND
Chip Resistor - Surface Mount 541-2.37FTR-ND
2.37 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.37 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.37 OHM 1/4W 1% 1206 SMD - CRCW12062R37FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 1/4W 1% 1206 SMD
CRCW12062R37FNEA
RES 2.37 OHM 1/4W 1% 1206 SMD CRCW12062R37FNEA
RES 2.37ohm 1/4W 1% 1206 SMD

RES 2.37ohm 1/4W 1% 1206 SMD

Supplier's Site
Resistor, Thick Film, 2.37 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 53K2113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.37 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
53K2113
Resistor, Thick Film, 2.37 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 53K2113
RESISTOR, THICK FILM, 2.37 OHM, 250mW, 1%, FULL REEL; Resistance:2.37ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.37 OHM, 250mW, 1%, FULL REEL; Resistance:2.37ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2.37FTR-ND CRCW12062R37FNEA 53K2113
Product Name Chip Resistor - Surface Mount RES 2.37 OHM 1/4W 1% 1206 SMD Resistor, Thick Film, 2.37 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Resistance Range 2.37 ohms 2.37 ohms 2.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details