Vishay Precision Group CRCW12062R32FKEA CRCW12062R32FKEA

Description
CRCW12062R32FKEA
Request a Quote Datasheet
Description
CRCW12062R32FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12062R32FKEA - CRCW12062R32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12062R32FKEA
CRCW12062R32FKEA
CRCW12062R32FKEA CRCW12062R32FKEA
CRCW12062R32FKEA

CRCW12062R32FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12062R32FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062R32FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12062R32FKEATR-ND
2.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062R32FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062R32FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12062R32FKEACT-ND
2.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062R32FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062R32FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12062R32FKEADKR-ND
2.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12062R32FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R32FKEA
Chip Resistor - Surface Mount CRCW12062R32FKEA
RES SMD 2.32 OHM 1% 1/4W 1206

RES SMD 2.32 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistor, Thick Film, 2.32 Ohm, 250Mw, 1%; Resistance Vishay - 53K2111 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.32 Ohm, 250Mw, 1%; Resistance Vishay
53K2111
Resistor, Thick Film, 2.32 Ohm, 250Mw, 1%; Resistance Vishay 53K2111
RESISTOR, THICK FILM, 2.32 OHM, 250mW, 1%; Resistance:2.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.32 OHM, 250mW, 1%; Resistance:2.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12062R32FKEA 541-CRCW12062R32FKEATR-ND CRCW12062R32FKEA 53K2111
Product Name CRCW12062R32FKEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 2.32 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2.32 ohms 2.32 ohms 2.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details